8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SO 0 to 70
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1269196-TLC7524CNSR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V, 14.5 V ~ 15.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V, 14.5 V ~ 15.5 V
Resolution: 8
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±2.5 (Maximum)
Family Name: TLC7524
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MX7533LP+T; MX7524KCSE+T; MX7524LCSE+T;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 1 16-SO
8-Bit 10MS/s DAC, Parallel Interface, 100ns Settling, SOP Product overview: TLC7524CNSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524CNSR can be used for catalog matching and distributor lookup.
IC DAC 8BIT A-OUT 16SO
8 Bit Digital to Analog Converter 1 16-SO
IC DAC 8BIT A-OUT 16SO
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524CNSR | TLC7524CNSR | 1269196-TLC7524CNSR | TLC7524CNSR-ND | 701-TLC7524CNSR | TLC7524CNSR | TLC7524CNSR | TLC7524CNSR |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CNSR | Digital to Analog Converters (DAC) | 8-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP | 16-SOIC (0.209\", 5.30mm Width) | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.5000 LSB |