Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC7924PAPR

Description
Win Source Part Number: 1377798-AMC7924PAPR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Analog Monitor/Control Circuit MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.5V, 5.5V Number of Channels: 24 Data Interface: SPI Sampling Rate (Per Second): 250k Resolution (Bits): 12 b Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1377798-AMC7924PAPR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Analog Monitor/Control Circuit MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.5V, 5.5V Number of Channels: 24 Data Interface: SPI Sampling Rate (Per Second): 250k Resolution (Bits): 12 b Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377798-AMC7924PAPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1377798-AMC7924PAPR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1377798-AMC7924PAPR
Win Source Part Number: 1377798-AMC7924PAPR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Analog Monitor/Control Circuit MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.5V, 5.5V Number of Channels: 24 Data Interface: SPI Sampling Rate (Per Second): 250k Resolution (Bits): 12 b Voltage Supply Source: Single Supply

Win Source Part Number: 1377798-AMC7924PAPR
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Analog Monitor/Control Circuit
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.5V, 5.5V
Number of Channels: 24
Data Interface: SPI
Sampling Rate (Per Second): 250k
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7924PAPR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7924PAPR
24-CHANNEL 12-BIT ANALOG MONITOR

24-CHANNEL 12-BIT ANALOG MONITOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1377798-AMC7924PAPR AMC7924PAPR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Analog to Digital Converters (ADC) - 336-2195-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers