8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032732-TLC7524CN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Analog Supply Voltage: 5V, 14.5 V to 15.5 V
Digital Supply Voltage: 5V, 14.5 V to 15.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
8-Bit 1-CH DAC, 10MS/s, Parallel Interface, PDIP Product overview: TLC7524CN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524CN can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDIP16
1 channel 8 bit D-A converter,TLC7524CN
1 channel 8 bit D-A converter,TLC7524CN
1 channel 8 bit D-A converter,TLC7524CN
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT A-OUT 16DIP
IC DAC 8BIT A-OUT 16DIP
8 Bit Digital to Analog Converter 1 16-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524CN | 032732-TLC7524CN | 701-TLC7524CN | TLC7524CN | 650087P | 650087 | 296-1868-5-ND | TLC7524CN | TLC7524CN | TLC7524CN |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CN | 8-bit Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | DIP; PDIP; 16-PDIP | N | DIP; PDIP; PDIP16 | DIP; PDIP; PDIP | DIP; Pdip | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.5000 LSB |