The ADS1208IPW is a 16-pin TSSOP-packaged second-order delta-sigma modulator with a built-in programmable current source for biasing Hall sensors, designed for motor control and current measurement applications. It operates with a 10 MHz clock rate and has a specified analog input range of ±100 mV, with a full-scale range of ±125 mV. The device features a differential analog input for high common-mode rejection (95 dB typ), separate 2.7-5.5 V digital supply, and a 2.5 V internal reference with ±20 ppm/°C drift. It supports differential digital outputs and is rated for operation from -40°C to +85°C.
10MHz Modulator with built in current excitation for Hall sensors 16-TSSOP -40 to 85
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16
16-Bit 40kS/s ADC, 82dB SNR, Serial Interface, TSSOP Product overview: ADS1208IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1208IPW can be used for catalog matching and distributor lookup.
IC MODULATOR 16BIT 40K 16TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1208IPW | ADS1208IPW | 768-ADS1208IPW | ADS1208IPW |
| Product Name | ADS1208 10MHz Modulator with built in current excitation for Hall sensors | 16-bit TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | Serial | Serial | |
| Package Type | TSSOP | SOP; SSOP; TSSOP16 | TSSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 16 bits | 16 bits | ||
| INL | 8 LSB |