The TLC7226IDWG4 is a quad 8-bit voltage-output digital-to-analog converter with integrated output buffer amplifiers, designed for microprocessor-compa
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054994-TLC7226IDWG4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
8-Bit Quad DAC, 5us Settling, Parallel, SOIC Product overview: TLC7226IDWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7226IDWG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7226IDWG4 | 054994-TLC7226IDWG4 | 768-TLC7226IDWG4 |
| Product Name | TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226IDWG4 | 8-bit Quad SOIC Digital-to-Analog Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| INL | 1 LSB |