The TLC7226IDW is an 8-bit quad digital-to-analog converter (DAC) from Texas Instruments, designed for parallel input and capable of operating with single or dual supply voltages. It features four independent DACs, each with an output buffer amplifier that can source up to 5 mA of output current. The device is compatible with TTL and CMOS logic levels, making it suitable for integration with various microprocessors. This DAC operates with input reference voltages ranging from 2 V to VDD - 4 V, and it can function from a single power supply rail with a reference voltage of 10 V. The TLC7226IDW is fabricated using LinBiCMOS technology, allowing for the integration of high-speed digital logic and precision analog circuits on a single chip. It is available in a 20-terminal small-outline IC (SOIC) package and is characterized for operation in the temperature range of -30°C to 85°C. The device includes separate on-chip latches for each DAC, facilitating data transfer through a common 8-bit data bus. Control inputs allow for easy selection of the DAC to be loaded, and the architecture is optimized for reduced board space and increased reliability in applications such as process control and automatic test equipment.
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-SOIC -40 to 85
8-bit 4-Ch DAC, 143kS/s, Parallel, SOIC Product overview: TLC7226IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7226IDW can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 20-SOIC
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 5us Settling Time, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 081471-TLC7226IDW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 4 20-SOIC
IC 8BIT 5US QUAD DAC P/O 20-SOIC
IC DAC 8BIT V-OUT 20SOIC
IC DAC 8BIT V-OUT 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7226IDW | 701-TLC7226IDW | 296-3019-5-ND | TLC7226IDW | 081471-TLC7226IDW | TLC7226IDW | 815-TLC7226IDW | TLC7226IDW | TLC7226IDW |
| Product Name | TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226IDW | Digital to Analog Converters (DAC) | IC 8BIT 5US QUAD DAC P/O 20-SOIC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295, 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | ||||
| INL | 1 LSB | 1 LSB |