Texas Instruments SOT23 LED Driver IC LM2707MF/NOPB

Description
IC LED DRIVER RGLTR DIM SOT23-8 Product overview: LM2707MF/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2707MF/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM SOT23-8 Product overview: LM2707MF/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2707MF/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 LED Driver IC
137-LM2707MF/NOPB
SOT23 LED Driver IC 137-LM2707MF/NOPB
IC LED DRIVER RGLTR DIM SOT23-8 Product overview: LM2707MF/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2707MF/NOPB can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM SOT23-8 Product overview: LM2707MF/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2707MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM2707MF/NOPB - 124538-LM2707MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2707MF/NOPB
124538-LM2707MF/NOPB
PMIC - PMIC - LED Drivers - LM2707MF/NOPB 124538-LM2707MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124538-LM2707MF/NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: SOT-23-8 Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.3V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124538-LM2707MF/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: SOT-23-8
Maximum Supply Voltage: 7V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2707MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2707MF/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2707MF/NOPB
IC LED DRV RGLTR PWM SOT23-8

IC LED DRV RGLTR PWM SOT23-8

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
LM2707MF/NOPB
PMIC - LED Drivers LM2707MF/NOPB
IC LED DRIVER RGLTR DIM SOT23-8

IC LED DRIVER RGLTR DIM SOT23-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM2707MF/NOPB 124538-LM2707MF/NOPB LM2707MF/NOPB LM2707MF/NOPB
Product Name SOT23 LED Driver IC PMIC - PMIC - LED Drivers - LM2707MF/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 18 volts 18 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Input Voltage 2.3 volts 2.3 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
LED Driver ICs - 2467414P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
50MA LED Driver IC - 137-AAT2823IBK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers