Texas Instruments 2.7A 1000kHz TSSOP LED Driver IC LM3406HVMH

Description
2.7A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, TSSOP-14 Product overview: LM3406HVMH from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 1000kHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.7A, 1000kHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406HVMH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, TSSOP-14 Product overview: LM3406HVMH from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 1000kHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.7A, 1000kHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406HVMH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7A 1000kHz TSSOP LED Driver IC
137-LM3406HVMH
2.7A 1000kHz TSSOP LED Driver IC 137-LM3406HVMH
2.7A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, TSSOP-14 Product overview: LM3406HVMH from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 1000kHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.7A, 1000kHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406HVMH can be used for catalog matching and distributor lookup.

2.7A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, TSSOP-14 Product overview: LM3406HVMH from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 1000kHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.7A, 1000kHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406HVMH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3406HVMH - 089550-LM3406HVMH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3406HVMH
089550-LM3406HVMH
PMIC - PMIC - LED Drivers - LM3406HVMH 089550-LM3406HVMH
Manufacturer: Texas Instruments Win Source Part Number: 089550-LM3406HVMH Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 10kHz to 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Channel Output Current: 1.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089550-LM3406HVMH
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 10kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 1.5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3406HVMH 089550-LM3406HVMH
Product Name 2.7A 1000kHz TSSOP LED Driver IC PMIC - PMIC - LED Drivers - LM3406HVMH
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products