Texas Instruments LM3429 N-Channel Controller for Constant Current LED Drivers LM3429MH/NOPB

Description
N-Channel Controller for Constant Current LED Drivers 14-HTSSOP -40 to 125
Request a Quote Datasheet
Description
N-Channel Controller for Constant Current LED Drivers 14-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3429 N-Channel Controller for Constant Current LED Drivers - LM3429MH/NOPB - Texas Instruments
Dallas, TX, United States
LM3429 N-Channel Controller for Constant Current LED Drivers
LM3429MH/NOPB
LM3429 N-Channel Controller for Constant Current LED Drivers LM3429MH/NOPB
N-Channel Controller for Constant Current LED Drivers 14-HTSSOP -40 to 125

N-Channel Controller for Constant Current LED Drivers 14-HTSSOP -40 to 125

Buy Now Datasheet
LED Driver ICs - 2494920P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2494920P
LED Driver ICs 2494920P
LED Driver, LM3429MH/NOPB

LED Driver, LM3429MH/NOPB

Supplier's Site
LED Driver ICs - 2494920 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2494920
LED Driver ICs 2494920
LED Driver, LM3429MH/NOPB

LED Driver, LM3429MH/NOPB

Supplier's Site
LED Driver ICs - 2494919 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2494919
LED Driver ICs 2494919
LED Driver, LM3429MH/NOPB

LED Driver, LM3429MH/NOPB

Supplier's Site
LED Drivers - LM3429MH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3429MH/NOPB-ND
LED Drivers LM3429MH/NOPB-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-HTSSOP

Buy Now Datasheet
Singapore, Singapore
75V HTSSOP LED Driver IC
137-LM3429MH/NOPB
75V HTSSOP LED Driver IC 137-LM3429MH/NOPB
LED Driver IC, 75V, 14-Pin HTSSOP EP, SMT Product overview: LM3429MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3429MH/NOPB can be used for catalog matching and distributor lookup.

LED Driver IC, 75V, 14-Pin HTSSOP EP, SMT Product overview: LM3429MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3429MH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3429MH/NOPB - 089362-LM3429MH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3429MH/NOPB
089362-LM3429MH/NOPB
PMIC - PMIC - LED Drivers - LM3429MH/NOPB 089362-LM3429MH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 089362-LM3429MH/NOPB Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 2MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089362-LM3429MH/NOPB
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3429MH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3429MH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3429MH/NOPB
IC LED DRIVER CTRLR PWM 14HTSSOP

IC LED DRIVER CTRLR PWM 14HTSSOP

Supplier's Site
PMIC - LED Drivers - LM3429MH/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3429MH/NOPB
PMIC - LED Drivers LM3429MH/NOPB
IC LED DRIVER CTRLR DIM 14HTSSOP

IC LED DRIVER CTRLR DIM 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3429MH/NOPB 2494920P LM3429MH/NOPB-ND 137-LM3429MH/NOPB 089362-LM3429MH/NOPB LM3429MH/NOPB LM3429MH/NOPB
Product Name LM3429 N-Channel Controller for Constant Current LED Drivers LED Driver ICs LED Drivers 75V HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - LM3429MH/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable Dimmable
Input Voltage 4.5 to 75 volts 4.5 to 75 volts 4.5 volts 4.5 to 75 volts
Output Voltage 3 to 72 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
Misc Products - LM3405AXMK - 827773-LM3405AXMK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3409 PFET Buck Controller for High Power LED Drives - LM3409N/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers