Texas Instruments LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting LM3447MT/NOPB

Description
Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting - LM3447MT/NOPB - Texas Instruments
Dallas, TX, United States
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting
LM3447MT/NOPB
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting LM3447MT/NOPB
Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting 14-TSSOP -40 to 125

Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting 14-TSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3447MT/NOPB - 206366-LM3447MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3447MT/NOPB
206366-LM3447MT/NOPB
PMIC - PMIC - LED Drivers - LM3447MT/NOPB 206366-LM3447MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206366-LM3447MT/NOPB Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: Triac Output Voltage: 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-TSSOP Maximum Supply Voltage: 17.5V Operating Input Voltage(Min): 7.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206366-LM3447MT/NOPB
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Output Voltage: 19V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Maximum Supply Voltage: 17.5V
Operating Input Voltage(Min): 7.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-35778-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-35778-5-ND
LED Drivers 296-35778-5-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 14-TSSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-LM3447MT/NOPB
TSSOP LED Driver IC 137-LM3447MT/NOPB
Phase dimmable, primary side power Regulated, PFC Flyback controller for LED Lighting 14-TSSOP -40 to 125 Product overview: LM3447MT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3447MT/NOPB can be used for catalog matching and distributor lookup.

Phase dimmable, primary side power Regulated, PFC Flyback controller for LED Lighting 14-TSSOP -40 to 125 Product overview: LM3447MT/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3447MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3447MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3447MT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3447MT/NOPB
IC LED DRIVER OFFL TRIAC 14TSSOP

IC LED DRIVER OFFL TRIAC 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3447MT/NOPB 206366-LM3447MT/NOPB 296-35778-5-ND 137-LM3447MT/NOPB LM3447MT/NOPB
Product Name LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting PMIC - PMIC - LED Drivers - LM3447MT/NOPB LED Drivers TSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 7.5 to 17.5 volts 7.5 volts 7.5 to 17.5 volts 7.5 to 17.5 volts
Output Voltage 9 to 60 volts 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM3492-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492QMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
6 suppliers
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers