Current Regulated Switched Capacitor LED Driver with Analog Brightness Control 10-WSON -30 to 85
LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 36mA 10-WSON (3x3)
LED DRIVER, 2-SEGMENT, CMOS Product overview: LM2791LD-L/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2791LD-L/NOPB can be used for catalog matching and distributor lookup.
LED Driver, 2-Segment, CMOS
LED Driver, 2-Segment, CMOS
IC LED DRIVER RGLTR DIM 10WSON
LED DRIVER, 2-SEGMENT, CMOS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2791LD-L/NOPB | LM2791LD-L/NOPBTR-ND | 137-LM2791LD-L/NOPB | LM2791LD-L/NOPB | LM2791LD-L/NOPB | LM2791LD-L/NOPB |
| Product Name | LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.8 volts | 3 to 5.8 volts | ||||
| Output Voltage | 6 volts | |||||
| Efficiency | 64 % | |||||
| Number of Channels | 2 # |