Texas Instruments 1A LED Driver IC LM3445MMX

Description
IC LED DRV OFFL TRIAC 1A 10VSSOP Product overview: LM3445MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRV OFFL TRIAC 1A 10VSSOP Product overview: LM3445MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LED Driver IC
137-LM3445MMX
1A LED Driver IC 137-LM3445MMX
IC LED DRV OFFL TRIAC 1A 10VSSOP Product overview: LM3445MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445MMX can be used for catalog matching and distributor lookup.

IC LED DRV OFFL TRIAC 1A 10VSSOP Product overview: LM3445MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3445MMX - 071249-LM3445MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3445MMX
071249-LM3445MMX
PMIC - PMIC - LED Drivers - LM3445MMX 071249-LM3445MMX
Manufacturer: Texas Instruments Win Source Part Number: 071249-LM3445MMX Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 30kHz to 1MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Maximum Supply Voltage: 12V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071249-LM3445MMX
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 30kHz to 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM3445MMX - Rochester Electronics
Newburyport, MA, United States
LED Driver, 1-Segment, PDSO10

LED Driver, 1-Segment, PDSO10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3445MMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3445MMX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3445MMX
IC LED DRV OFFL TRIAC 1A 10VSSOP

IC LED DRV OFFL TRIAC 1A 10VSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3445MMX 071249-LM3445MMX LM3445MMX LM3445MMX
Product Name 1A LED Driver IC PMIC - PMIC - LED Drivers - LM3445MMX Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 8 to 12 volts 8 volts 8 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CAT3643HV2-GT2 - 914732-CAT3643HV2-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 12-TDFN (3x3)
View Details
2 suppliers
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers
QFN LED Driver IC - 137-A6281EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers