The LM3410XSDE/NOPB is a constant-current boost and SEPIC LED driver with internal compensation, available in a 6-pin WSON package measuring 3.00mm × 3.00mm. It operates with an input voltage from 2.7V to 5.5V and supports an output voltage from 3V to 24V, featuring a typical switch current limit of 2.8 A and an internal 170-mΩ NMOS switch. The device offers a switching frequency of 1.6 MHz, enabling the use of small surface-mount inductors and capacitors. It is qualified for automotive applications with an ambient operating temperature range of -40°C to 125°C and meets AEC-Q100 Test Guidance for Device Temperature Grade 1, HBM ESD Classification Level 2, and CDM ESD Classification Level C6.
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 6-WSON -40 to 125
LED Driver
LED Driver
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
Boost/SEPIC LED Driver, 1.6MHz, 2.8A Output, PWM Dimming, 5.5V In Product overview: LM3410XSDE/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.6MHz, 2.8A, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.6MHz, 2.8A, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410XSDE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198798-LM3410XSDE/N
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 3V ~ 24V
Frequency: 1.6MHz
Current - Output / Channel: 2.8A (Switch)
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM3410
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
IC LED DRVR RGLTR DIM 2.8A 6WSON
IC LED DRVR RGLTR PWM 2.8A 6WSON
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XSDE/NOPB | LM3410XSDE/NOPB | LM3410XSDE/NOPBCT-ND | 137-LM3410XSDE/NOPB | 1198798-LM3410XSDE/NOPB | LM3410XSDE/NOPB | LM3410XSDE/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | Boost 1.6MHz 2.8A 5.5V LED Driver IC | PMIC - PMIC - LED Drivers - LM3410XSDE/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 24 volts | 3 to 24 volts |