525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 8-MSOP-PowerPAD -40 to 125
IC LED DRV RGLTR PWM 8HVSSOP
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
IC LED DRV RGLTR PWM 8HVSSOP
525kHz/1.6MHz, constant current boost and SEPIC LED driver with internal compensation 8-HVSSOP -40 to 125 Product overview: LM3410YMYX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 525kHz, 1.6MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 525kHz, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410YMYX/NOPB can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 2.8A 8MSOP
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 8-MSOP-PowerPAD -40 to 125
IC LED DRV RGLTR PWM 8HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410YMYX/NOPB | 296-LM3410YMYX/NOPBCT-ND | 137-LM3410YMYX/NOPB | LM3410YMYX/NOPB | LM3410YMYX/NOPB | LM3410YMYX/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | Boost 525kHz 1.6MHz LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 24 volts |