Texas Instruments PMIC - PMIC - LED Drivers - LM2795TLX LM2795TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071138-LM2795TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 515kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 3.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 14-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071138-LM2795TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 515kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 3.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 14-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM2795TLX - 071138-LM2795TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2795TLX
071138-LM2795TLX
PMIC - PMIC - LED Drivers - LM2795TLX 071138-LM2795TLX
Manufacturer: Texas Instruments Win Source Part Number: 071138-LM2795TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 515kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 3.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 14-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071138-LM2795TLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 515kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 3.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 14-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
675kHz LED Driver IC
137-LM2795TLX
675kHz LED Driver IC 137-LM2795TLX
SWITCHED CAPACITOR REGULATOR, 675kHz SWITCHING FREQ-MAX, PBGA14, CSP-14 Product overview: LM2795TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 675kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 675kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2795TLX can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR REGULATOR, 675kHz SWITCHING FREQ-MAX, PBGA14, CSP-14 Product overview: LM2795TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 675kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 675kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2795TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071138-LM2795TLX 137-LM2795TLX
Product Name PMIC - PMIC - LED Drivers - LM2795TLX 675kHz LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

150MA LED Driver IC - 137-APS13568KLJATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
6 suppliers
PMIC - LED Drivers - LM2794TLX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 20 milliamps
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LM3409 PFET Buck Controller for High Power LED Drives - LM3409N/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers