Texas Instruments LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LM2751SDX-B/NOPB

Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
Request a Quote Datasheet
Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SDX-B/NOPB - Texas Instruments
Dallas, TX, United States
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver
LM2751SDX-B/NOPB
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LM2751SDX-B/NOPB
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85

Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
IC LED DRIVER RGLTR DIM 10WSON Product overview: LM2751SDX-B/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SDX-B/NOPB can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 10WSON Product overview: LM2751SDX-B/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SDX-B/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM2751SDX-B/NOPB - 1053348-LM2751SDX-B/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2751SDX-B/NOPB
1053348-LM2751SDX-B/NOPB
PMIC - PMIC - LED Drivers - LM2751SDX-B/NOPB 1053348-LM2751SDX-B/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053348-LM2751SDX-B/ NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Output Voltage: 4.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053348-LM2751SDX-B/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2751SDX-B/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2751SDX-B/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2751SDX-B/NOPB
IC LED DRV RGLTR PWM 10WSON

IC LED DRV RGLTR PWM 10WSON

Supplier's Site
PMIC - LED Drivers - LM2751SDX-B/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2751SDX-B/NOPB
PMIC - LED Drivers LM2751SDX-B/NOPB
IC LED DRIVER RGLTR DIM 10WSON

IC LED DRIVER RGLTR DIM 10WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM2751SDX-B/NOPB 137-LM2751SDX-B/NOPB 1053348-LM2751SDX-B/NOPB LM2751SDX-B/NOPB LM2751SDX-B/NOPB
Product Name LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LED Driver IC PMIC - PMIC - LED Drivers - LM2751SDX-B/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts 2.8 volts 2.8 to 5.5 volts
Output Voltage 5 volts 4.5 volts
Output Current ? to 150 milliamps 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
5 suppliers