Texas Instruments LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation LM3410YQMFX/NOPB

Description
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YQMFX/NOPB - Texas Instruments
Dallas, TX, United States
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
LM3410YQMFX/NOPB
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation LM3410YQMFX/NOPB
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125

525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125

Buy Now Datasheet
LED Drivers - LM3410YQMFX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5

LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5

Buy Now Datasheet
Board Mount LED Drivers - LM3410YQMFX/NOPB - 778944-LM3410YQMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3410YQMFX/NOPB
778944-LM3410YQMFX/NOPB
Board Mount LED Drivers - LM3410YQMFX/NOPB 778944-LM3410YQMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778944-LM3410YQMFX/N OPB Series: Automotive, AEC-Q100 Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Applications: Backlight Mounting: SMD Voltage - Output: 3 V ~ 24 V Frequency: 525kHz Internal Switch(s): Yes Topology: SEPIC, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LM3410Q Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Voltage Supply MAX: 5.5V Output Current per Channel: 2.8A (Switch) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): CAT4137TD-T3; CAT4137TD; CAT4137TS-T3; CAT4137TD-GT3; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778944-LM3410YQMFX/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Applications: Backlight
Mounting: SMD
Voltage - Output: 3 V ~ 24 V
Frequency: 525kHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3410Q
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Voltage Supply MAX: 5.5V
Output Current per Channel: 2.8A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): CAT4137TD-T3; CAT4137TD; CAT4137TS-T3; CAT4137TD-GT3;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3410YQMFX/NOPB
LED Lighting Drivers LM3410YQMFX/NOPB
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125

LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - LED Drivers - LM3410YQMFX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3410YQMFX/NOPB
PMIC - LED Drivers LM3410YQMFX/NOPB
IC LED DRIVER RGLTR DIM SOT23-5

IC LED DRIVER RGLTR DIM SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3410YQMFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3410YQMFX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3410YQMFX/NOPB
IC LED DRV RGLTR PWM SOT23-5

IC LED DRV RGLTR PWM SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3410YQMFX/NOPB LM3410YQMFX/NOPB-ND 778944-LM3410YQMFX/NOPB LM3410YQMFX/NOPB LM3410YQMFX/NOPB LM3410YQMFX/NOPB
Product Name LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation LED Drivers Board Mount LED Drivers - LM3410YQMFX/NOPB LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 3 to 24 volts 3 to 24 volts 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3421MH - 1198823-LM3421MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers