Texas Instruments Buck 1.5A LED Driver IC LM3406MHX

Description
1.5A Constant Current Buck Regulator for Driving High Power LEDs Product overview: LM3406MHX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406MHX can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5A Constant Current Buck Regulator for Driving High Power LEDs Product overview: LM3406MHX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406MHX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5A LED Driver IC
137-LM3406MHX
Buck 1.5A LED Driver IC 137-LM3406MHX
1.5A Constant Current Buck Regulator for Driving High Power LEDs Product overview: LM3406MHX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406MHX can be used for catalog matching and distributor lookup.

1.5A Constant Current Buck Regulator for Driving High Power LEDs Product overview: LM3406MHX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406MHX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM3406MHX - 1198770-LM3406MHX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3406MHX
1198770-LM3406MHX
PMIC - PMIC - LED Drivers - LM3406MHX 1198770-LM3406MHX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198770-LM3406MHX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198770-LM3406MHX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3406MHX 1198770-LM3406MHX
Product Name Buck 1.5A LED Driver IC PMIC - PMIC - LED Drivers - LM3406MHX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6280EA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details