6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control 48-WQFN -40 to 125
LED Driver IC 6 Output Linear Shift Register Analog, PWM Dimming 48-WQFN (7x7)
6-channel high-Voltage, constant current LED driver with Dynamic Headroom Control 48-WQFN -40 to 125 Product overview: LM3463SQ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3463SQ/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR DIM 48WQFN
IC LED DRIVER LINEAR PWM 48WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3463SQ/NOPB | LM3463SQ/NOPBTR-ND | 137-LM3463SQ/NOPB | LM3463SQ/NOPB | LM3463SQ/NOPB |
| Product Name | LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||
| Input Voltage | 12 to 95 volts | 12 to 95 volts | 12 to 95 volts | ||
| Output Voltage | 0.9000 to 95 volts |