Texas Instruments LED Driver IC LM3497MMX

Description
Product overview: LM3497MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3497MMX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: LM3497MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3497MMX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LM3497MMX
LED Driver IC 137-LM3497MMX
Product overview: LM3497MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3497MMX can be used for catalog matching and distributor lookup.

Product overview: LM3497MMX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3497MMX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM3497MMX - 724568-LM3497MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3497MMX
724568-LM3497MMX
PMIC - PMIC - LED Drivers - LM3497MMX 724568-LM3497MMX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 724568-LM3497MMX Manufacturer Homepage: www.national.com Reference case: MSOP-10 Reference Date Code: 1124+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 724568-LM3497MMX
Manufacturer Homepage: www.national.com
Reference case: MSOP-10
Reference Date Code: 1124+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3497MMX 724568-LM3497MMX
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LM3497MMX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6279ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 16 #
View Details
5 suppliers
AC-DC LED Driver IC - IRS2982S - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type SOIC 8N
View Details
PMIC - PMIC - LED Drivers - CAT3643HV2-GT2 - 914732-CAT3643HV2-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 12-TDFN (3x3)
View Details
2 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers