Texas Instruments LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LM2751SDX-A/NOPB

Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
Request a Quote
Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2751 is a regulated switched capacitor white LED driver that operates with 2X and 1.5X voltage conversion. It supports output voltage options of 4.5V and 5.0V, with a regulation accuracy of within 3%. The device can deliver up to 150mA output current at 4.5V and 80mA at 5.0V, making it suitable for various LED applications, including display and keypad backlighting. The input voltage range is from 2.8V to 5.5V, and it features a low shutdown current of less than 1µA. The LM2751 operates efficiently with peak efficiencies exceeding 90% and does not require an inductor, simplifying the design. It offers programmable switching frequencies of 725kHz, 300kHz, 37kHz, or 9.5kHz, allowing flexibility in application requirements. The device is housed in a compact 10-pin SON package, measuring 3mm x 3mm x 0.8mm, which aids in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The LM2751 is a regulated switched capacitor white LED driver that operates with 2X and 1.5X voltage conversion. It supports output voltage options of 4.5V and 5.0V, with a regulation accuracy of within 3%. The device can deliver up to 150mA output current at 4.5V and 80mA at 5.0V, making it suitable for various LED applications, including display and keypad backlighting. The input voltage range is from 2.8V to 5.5V, and it features a low shutdown current of less than 1µA. The LM2751 operates efficiently with peak efficiencies exceeding 90% and does not require an inductor, simplifying the design. It offers programmable switching frequencies of 725kHz, 300kHz, 37kHz, or 9.5kHz, allowing flexibility in application requirements. The device is housed in a compact 10-pin SON package, measuring 3mm x 3mm x 0.8mm, which aids in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SDX-A/NOPB - Texas Instruments
Dallas, TX, United States
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver
LM2751SDX-A/NOPB
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LM2751SDX-A/NOPB
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85

Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85

Buy Now Datasheet
PMIC - LED Drivers - LM2751SDX-A/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2751SDX-A/NOPB
PMIC - LED Drivers LM2751SDX-A/NOPB
IC LED DRIVER RGLTR DIM 10WSON

IC LED DRIVER RGLTR DIM 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2751SDX-A/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2751SDX-A/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2751SDX-A/NOPB
IC LED DRV RGLTR PWM 80MA 10WSON

IC LED DRV RGLTR PWM 80MA 10WSON

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number LM2751SDX-A/NOPB LM2751SDX-A/NOPB LM2751SDX-A/NOPB
Product Name LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts 2.8 to 5.5 volts
Output Voltage 5 volts
Output Current ? to 150 milliamps 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products