Texas Instruments LM3448 Phase Dimmable Offline LED Driver with Integrated FET LM3448MA/NOPB

Description
Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3448 Phase Dimmable Offline LED Driver with Integrated FET - LM3448MA/NOPB - Texas Instruments
Dallas, TX, United States
LM3448 Phase Dimmable Offline LED Driver with Integrated FET
LM3448MA/NOPB
LM3448 Phase Dimmable Offline LED Driver with Integrated FET LM3448MA/NOPB
Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125

Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.2A SOIC LED Driver IC
137-LM3448MA/NOPB
1.2A SOIC LED Driver IC 137-LM3448MA/NOPB
LED Driver IC, Flyback, 1.2A Output, 16-SOIC, -40 to 125°C Product overview: LM3448MA/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3448MA/NOPB can be used for catalog matching and distributor lookup.

LED Driver IC, Flyback, 1.2A Output, 16-SOIC, -40 to 125°C Product overview: LM3448MA/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3448MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM3448MA/NOPB - 719009-LM3448MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3448MA/NOPB
719009-LM3448MA/NOPB
PMIC - PMIC - LED Drivers - LM3448MA/NOPB 719009-LM3448MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 719009-LM3448MA/NOPB Packaging: Tube Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Dimming: Triac Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LM3448 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 8V Voltage - Supply (Maximum): 12V

Manufacturer: Texas Instruments
Win Source Part Number: 719009-LM3448MA/NOPB
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Dimming: Triac
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LM3448
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 8V
Voltage - Supply (Maximum): 12V

Buy Now
Integrated Circuits (ICs) - PMIC - LED Drivers - LM3448MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
LM3448MA/NOPB
Integrated Circuits (ICs) - PMIC - LED Drivers LM3448MA/NOPB
IC LED DRIVER OFFL TRIAC 16SOIC

IC LED DRIVER OFFL TRIAC 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3448MA/NOPB 137-LM3448MA/NOPB 719009-LM3448MA/NOPB LM3448MA/NOPB
Product Name LM3448 Phase Dimmable Offline LED Driver with Integrated FET 1.2A SOIC LED Driver IC PMIC - PMIC - LED Drivers - LM3448MA/NOPB Integrated Circuits (ICs) - PMIC - LED Drivers
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
7 suppliers
MSOP LED Driver IC - 137-LM3409HVMY - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
5 suppliers