Texas Instruments 2.8A 1900kHz LED Driver IC LM3405AXMKX

Description
2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOT-23, 6 PIN Product overview: LM3405AXMKX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405AXMKX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOT-23, 6 PIN Product overview: LM3405AXMKX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405AXMKX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8A 1900kHz LED Driver IC
137-LM3405AXMKX
2.8A 1900kHz LED Driver IC 137-LM3405AXMKX
2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOT-23, 6 PIN Product overview: LM3405AXMKX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405AXMKX can be used for catalog matching and distributor lookup.

2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOT-23, 6 PIN Product overview: LM3405AXMKX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405AXMKX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3405AXMKX - 082710-LM3405AXMKX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3405AXMKX
082710-LM3405AXMKX
PMIC - PMIC - LED Drivers - LM3405AXMKX 082710-LM3405AXMKX
Manufacturer: Texas Instruments Win Source Part Number: 082710-LM3405AXMKX Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1.6MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Maximum Supply Voltage: 22V Operating Input Voltage(Min): 3V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082710-LM3405AXMKX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 3V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3405AXMKX 082710-LM3405AXMKX
Product Name 2.8A 1900kHz LED Driver IC PMIC - PMIC - LED Drivers - LM3405AXMKX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LED Drivers - 620-1223-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Drivers - 1727-8457-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
6 suppliers