60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125
LED Driver 1A, 42V, 500kHz, Analog/PWM Dimming, SOIC Product overview: LM3414MR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 42V, 500kHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 42V, 500kHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414MR/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 019133-LM3414MR/NOPB
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 1A 8SO
IC LED DRV RGLTR PWM 8SOPWRPAD
LED DRIVER, CONSTANT CURRENT, SOIC-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:42V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3414MR/NOPB | 137-LM3414MR/NOPB | LM3414MR/NOPB-ND | 019133-LM3414MR/NOPB | 815-LM3414MR/NOPB | LM3414MR/NOPB | 28AH3341 |
| Product Name | LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res | 1A 42V 500kHz SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3414MR/NOPB | IC LED DRIVER RGLTR DIM 1A 8SO | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, Soic-8; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | Constant Current | ||||
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 volts | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | |
| Output Voltage | 0.2000 to 42 volts | 42 volts | 42 volts |