The BQ2060A is a multi-chemistry gas gauge IC compliant with the SBS 1.1 specification, designed for accurate measurement of available charge in various battery types, including NiCd, NiMH, Li-Ion, and lead-acid batteries. It features a 2-wire SMBus v1.1 interface or a 1-wire HDQ16 protocol for communication, allowing it to report critical battery parameters such as remaining capacity, temperature, voltage, current, and runtime predictions.
This device includes five LED drivers for visual battery capacity indication, which can display levels in 20% or 25% increments on a 4- or 5-segment LED display. The BQ2060A operates with an external EEPROM for configuration storage, enabling customization for different battery chemistries and self-discharge rates. It utilizes a voltage-to-frequency
Multi-Chemistry SBS 1.1 Compliant Gas Gauge With 5 LED Drivers, Additional Battery Mgmt Control 28-SSOP -20 to 70
Multi-chemistry SBS 1.1 compliant gas gauge with 5 LED drivers, Additional battery mgmt control 28-SSOP -20 to 70 Product overview: BQ2060A-E619DBQRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ2060A-E619DBQR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | BQ2060A-E619DBQRG4 | 713-BQ2060A-E619DBQRG4 |
| Product Name | BQ2060A Multi-Chemistry SBS 1.1 Compliant Gas Gauge With 5 LED Drivers, Additional Battery Mgmt Control | SSOP LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |