Texas Instruments TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924RHBTG4

Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET - TLC5924RHBTG4 - Texas Instruments
Dallas, TX, United States
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET
TLC5924RHBTG4
TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET TLC5924RHBTG4
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85

16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-VQFN -40 to 85

Buy Now Datasheet
Board Mount LED Drivers - TLC5924RHBTG4 - 796923-TLC5924RHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TLC5924RHBTG4
796923-TLC5924RHBTG4
Board Mount LED Drivers - TLC5924RHBTG4 796923-TLC5924RHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 796923-TLC5924RHBTG4 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 15V Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC5924RHBTG4 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Voltage Supply MAX: 5.5V Output Current per Channel: 80mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6973ATJ; MAX6973ATJ-T; MAX6973ATJ+T; MAX6972ATJ; Introduction Date: July 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796923-TLC5924RHBTG4
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 15V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5924RHBTG4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6973ATJ; MAX6973ATJ-T; MAX6973ATJ+T; MAX6972ATJ;
Introduction Date: July 07, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - TLC5924RHBTG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5924RHBTG4-ND
LED Drivers TLC5924RHBTG4-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
80mA 30MHz 5.5V VQFN LED Driver IC
745-TLC5924RHBTG4
80mA 30MHz 5.5V VQFN LED Driver IC 745-TLC5924RHBTG4
16-Ch LED Driver, 80mA, 30MHz, 5.5V, VQFN EP Product overview: TLC5924RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, 5.5V, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924RHBTG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 30MHz, 5.5V, VQFN EP Product overview: TLC5924RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, 5.5V, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924RHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5924RHBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5924RHBTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5924RHBTG4
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site
PMIC - LED Drivers - TLC5924RHBTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5924RHBTG4
PMIC - LED Drivers TLC5924RHBTG4
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5924RHBTG4 796923-TLC5924RHBTG4 TLC5924RHBTG4-ND 745-TLC5924RHBTG4 TLC5924RHBTG4 TLC5924RHBTG4
Product Name TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET Board Mount LED Drivers - TLC5924RHBTG4 LED Drivers 80mA 30MHz 5.5V VQFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3433 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3433SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 14 volts
View Details
5 suppliers
 - LM3503ITL-44 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM27964SQ-I - 1198029-LM27964SQ-I - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers