Texas Instruments LM27964 White LED Driver System with I2C Compatible Brightness Control LM27964SQX-A/NOPB

Description
White LED Driver System with I2C Compatible Brightness Control 24-WQFN
Request a Quote Datasheet
Description
White LED Driver System with I2C Compatible Brightness Control 24-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-A/NOPB - Texas Instruments
Dallas, TX, United States
LM27964 White LED Driver System with I2C Compatible Brightness Control
LM27964SQX-A/NOPB
LM27964 White LED Driver System with I2C Compatible Brightness Control LM27964SQX-A/NOPB
White LED Driver System with I2C Compatible Brightness Control 24-WQFN

White LED Driver System with I2C Compatible Brightness Control 24-WQFN

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM27964SQX-A/NOPB - 100545-LM27964SQX-A/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM27964SQX-A/NOPB
100545-LM27964SQX-A/NOPB
PMIC - PMIC - LED Drivers - LM27964SQX-A/NOPB 100545-LM27964SQX-A/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100545-LM27964SQX-A/ NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Dimming: I2C Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA, 80mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100545-LM27964SQX-A/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA, 80mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Drivers - LM27964SQX-A/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA, 80mA 24-WQFN (4x4)

LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA, 80mA 24-WQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
White LED Driver System with I2C Compatible Brightness Control 24-WQFN Product overview: LM27964SQX-A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27964SQX-A/NOP B can be used for catalog matching and distributor lookup.

White LED Driver System with I2C Compatible Brightness Control 24-WQFN Product overview: LM27964SQX-A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27964SQX-A/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM27964SQX-A/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM27964SQX-A/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM27964SQX-A/NOPB
IC LED DRV RGLTR I2C 24WQFN

IC LED DRV RGLTR I2C 24WQFN

Supplier's Site
PMIC - LED Drivers - LM27964SQX-A/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM27964SQX-A/NOPB
PMIC - LED Drivers LM27964SQX-A/NOPB
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM27964SQX-A/NOPB 100545-LM27964SQX-A/NOPB LM27964SQX-A/NOPB-ND 137-LM27964SQX-A/NOPB LM27964SQX-A/NOPB LM27964SQX-A/NOPB
Product Name LM27964 White LED Driver System with I2C Compatible Brightness Control PMIC - PMIC - LED Drivers - LM27964SQX-A/NOPB LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Efficiency 87 %
Number of Channels 7 # 7 #
Package Type WQFN 24-WQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
7 suppliers
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers