Texas Instruments 80mA 30MHz VQFN LED Driver IC TLC5924RHBRG4

Description
16-Ch LED Driver, 80mA, 30MHz, VQFN EP Product overview: TLC5924RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924RHBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Ch LED Driver, 80mA, 30MHz, VQFN EP Product overview: TLC5924RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924RHBRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80mA 30MHz VQFN LED Driver IC
745-TLC5924RHBRG4
80mA 30MHz VQFN LED Driver IC 745-TLC5924RHBRG4
16-Ch LED Driver, 80mA, 30MHz, VQFN EP Product overview: TLC5924RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924RHBRG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, 30MHz, VQFN EP Product overview: TLC5924RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, VQFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5924RHBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TLC5924RHBRG4 - 1099642-TLC5924RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5924RHBRG4
1099642-TLC5924RHBRG4
PMIC - PMIC - LED Drivers - TLC5924RHBRG4 1099642-TLC5924RHBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099642-TLC5924RHBRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 30 MHz Power Dissipation: 3.482 W Weight: 71.809342 mg Number of Pins: 32 High Level Output Current: -1 mA Number of Outputs: 16 Low Level Output Current: 1 mA Output Current: 80 mA Output Voltage: 15 V Number of Segments: 16 Categories: PMIC - LED Drivers Case / Package: VQFN EP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.482 W Max Output Current: 80 mA Min Input Voltage: 3 V Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Nominal Supply Current: 65 mA Max Supply Current: 65 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099642-TLC5924RHBRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 30 MHz
Power Dissipation: 3.482 W
Weight: 71.809342 mg
Number of Pins: 32
High Level Output Current: -1 mA
Number of Outputs: 16
Low Level Output Current: 1 mA
Output Current: 80 mA
Output Voltage: 15 V
Number of Segments: 16
Categories: PMIC - LED Drivers
Case / Package: VQFN EP
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 3.482 W
Max Output Current: 80 mA
Min Input Voltage: 3 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Nominal Supply Current: 65 mA
Max Supply Current: 65 mA

Buy Now
IC LED DRIVER LINEAR 32-QFN - 815-TLC5924RHBRG4 - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER LINEAR 32-QFN
815-TLC5924RHBRG4
IC LED DRIVER LINEAR 32-QFN 815-TLC5924RHBRG4
IC LED DRIVER LINEAR 32-QFN

IC LED DRIVER LINEAR 32-QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 745-TLC5924RHBRG4 1099642-TLC5924RHBRG4 815-TLC5924RHBRG4
Product Name 80mA 30MHz VQFN LED Driver IC PMIC - PMIC - LED Drivers - TLC5924RHBRG4 IC LED DRIVER LINEAR 32-QFN
Output Voltage 15 volts 15 volts
Number of Channels 16 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81294 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347262-ASEK1569KLJ-T-DK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD1114-1EP - TLD1114-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 15 to 360 milliamps
Number of Channels 1 #
View Details