The LM3410XMYE/NOPB is a constant-current boost and SEPIC LED driver with internal compensation, available in an 8-pin HVSSOP (DGN) package measuring 2.90mm × 1.60mm. It operates with an input voltage range of 2.7V to 5.5V and supports output voltages up to 24V, with a switching frequency of 1.6 MHz. The device features a 2.8-A typical switch current limit, an internal 170-mΩ NMOS switch, and supports PWM dimming and thermal shutdown. It is qualified for automotive applications with an ambient operating temperature range of -40°C to 125°C and meets AEC-Q100 Grade 1 requirements. The part includes internal soft start, cycle-by-cycle current limit, and ultra-low standby current of 80 nA during shutdown. Package-specific thermal characteristics are provided for the DGN package, with θJA of 53.7°C/W and θJC(top) of 61.4°C/W.
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 8-MSOP-PowerPAD -40 to 125
Boost/SEPIC LED Driver, 1.6MHz, 2.8A, 24V, MSOP Product overview: LM3410XMYE/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.6MHz, 2.8A, 24V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.6MHz, 2.8A, 24V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410XMYE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 778939-LM3410XMYE/NO
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 3 V ~ 24 V
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Voltage Supply MAX: 5.5V
Output Current per Channel: 2.8A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): RT9285BPQW; RT9285CZQW; LTC3210EUD-2#PBF; LTC3210EPD-1#PBF;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
IC LED DRV RGLTR PWM 8HVSSOP
IC LED DRVR RGLTR DIM 2.8A 8MSOP
LED DRIVER, BOOST/SEPIC, 525KHZ, MSOP-8; Device Topology:Boost, Constant Current, SEPIC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:2.8A; Switching Frequency:1.6MHz; No. of RoHS Compliant: Yes
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 8-MSOP-PowerPAD -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XMYE/NOPB | 137-LM3410XMYE/NOPB | 778939-LM3410XMYE/NOPB | LM3410XMYE/NOPBDKR-ND | LM3410XMYE/NOPB | LM3410XMYE/NOPB | 26AJ7264 | LM3410XMYE/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | Boost 1.6MHz 2.8A 24V LED Driver IC | Board Mount LED Drivers - LM3410XMYE/NOPB | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost/sepic, 525Khz, Msop-8; Device Topology Texas Instruments | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | Constant Current | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 3 to 24 volts | 24 volts | 3 to 24 volts | 3 to 24 volts | 24 volts |