The A8511 is a 2 MHz, 4-channel WLED/RGB driver with output disconnect, designed for backlighting medium-size displays. It integrates a boost converter with a 40 V DMOS switch and four 150 mA current sinks, supporting up to 600 mA total output. The device operates from a single 6.8 V to 21 V supply and features 4000:1 PWM dimming range, active current matching of 0.8%, and comprehensive fault protection including open and shorted LED detection, overvoltage, overtemperature, and UVLO/OVLO. It is supplied in a 28-pin TSSOP package with an exposed thermal pad for thermal dissipation. The A8511KLPTR-T variant operates over an ambient temperature range of -40°C to 125°C and is packaged in 4000-piece reels. This part is discontinued and not recommended for new designs.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859100-A8511KLPTR-T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 150mA 28-TSSOP-EP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: A8511
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1367-2, 620-1367-1, 620-1367-6, A8511KLPTRT
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 150mA 28-TSSOP-EP
LED Driver, 24-Segment, PDSO28, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A8511KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8511KLPTR-T can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 28TSSOP
IC LED DRVR RGLTR PWM 28TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8511KLPTR-T | 859100-A8511KLPTR-T | 620-A8511KLPTR-TTR-ND | 137-A8511KLPTR-T | A8511KLPTR-T | A8511KLPTR-T |
| Product Name | Backlight Driver For Large Size Lcds | PMIC - PMIC - LED Drivers - A8511KLPTR-T | LED Drivers | TSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 28-TSSOP-EP | |||||
| Input Voltage | 8 to 21 volts | 8 to 21 volts | ||||
| Output Current | 150 milliamps | 150 milliamps |