Win Source Part Number: 1368365-ICL8800XUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
Type: AC DC Offline Switcher
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-82
Base Product Number: ICL8800
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LED Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 24V
Dimming: Yes
LED Driver IC 1 Output AC DC Offline Switcher Flyback Yes Dimming PG-DSO-8-82
LED Driver IC 1 Output AC DC Offline Switcher Flyback Yes Dimming PG-DSO-8-82
LED Driver IC 1 Output AC DC Offline Switcher Flyback Yes Dimming PG-DSO-8-82
IC LED DRIVER OFFL DIM 8DSO Product overview: ICL8800XUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICL8800XUMA1 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 8DSO
LIGHTING MIXED SIGNAL PG-DSO-8
LED DRIVER, 150KHZ, SOIC, SMD ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368365-ICL8800XUMA1 | 2334358 | 448-ICL8800XUMA1TR-ND | 137-ICL8800XUMA1 | ICL8800XUMA1 | ICL8800XUMA1 | 60AJ3855 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver ICs | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 150Khz, Soic, Smd Rohs Compliant Infineon |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | PG-DSO-8 | Tape & Reel (TR) | ||||
| Type | Dimmable | Dimmable | |||||
| Output Current | 2 milliamps |