16-Bit Fast-Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032707-TLC59116IPWR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Family Name: TLC59116
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): MAX6973ATJ+; MAX6972ATJ-T; MAX6973ATJ-T; MAX6973ATJ;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial
16-Ch I2C LED Driver, 120mA, 17V Out, 5.5V In, TSSOP Product overview: TLC59116IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 17V, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 17V, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59116IPWR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear I²C Dimming 120mA 28-TSSOP
LED Driver IC 16 Output Linear I²C Dimming 120mA 28-TSSOP
LED Driver IC 16 Output Linear I²C Dimming 120mA 28-TSSOP
IC LED DRV LIN I2C 120MA 28TSSOP
17V I2C 16 120mA 3V~5.5V TSSOP-28 LED Drivers ROHS
IC LED DRIVER LINEAR DIM 28TSSOP
IC, LED DRIVER, 8 BIT, TSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59116IPWR | 032707-TLC59116IPWR | 7099161P | 9215141 | 137-TLC59116IPWR | 296-23354-2-ND | TLC59116IPWR | TLC59116IPWR | TLC59116IPWR | 33AH5043 |
| Product Name | TLC59116 16-Bit Fast-Mode Plus (FM+) I2C Bus Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC59116IPWR | LED Drivers | LED Drivers | 120mA 17V 5.5V TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Ic, Led Driver, 8 Bit, Tssop-28; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Number of Channels | 16 # | 16 # | ||||||||
| Package Type | TSSOP,VQFN | 28-TSSOP | Tssop | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |