Texas Instruments LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers LM3423Q1MH/NOPB

Description
N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q1MH/NOPB - Texas Instruments
Dallas, TX, United States
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers
LM3423Q1MH/NOPB
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers LM3423Q1MH/NOPB
N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125

N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125

Buy Now Datasheet
LED Drivers - LM3423Q1MH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel HTSSOP LED Driver IC
137-LM3423Q1MH/NOPB
Automotive N-Channel HTSSOP LED Driver IC 137-LM3423Q1MH/NOPB
Automotive N-channel constant current LED controller with series DIM FET driver and fault flag 20-HTSSOP -40 to 125 Product overview: LM3423Q1MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, N-Channel, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3423Q1MH/NOPB can be used for catalog matching and distributor lookup.

Automotive N-channel constant current LED controller with series DIM FET driver and fault flag 20-HTSSOP -40 to 125 Product overview: LM3423Q1MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, N-Channel, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3423Q1MH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1070012-LM3423Q1MH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1070012-LM3423Q1MH/NOPB
Integrated Circuits (ICs) - PMIC - LED Drivers 1070012-LM3423Q1MH/NOPB
Win Source Part Number: 1070012-LM3423Q1MH/N OPB Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Controller Package: Tube Standard Package: 73 Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 75V Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM3423Q0MH/NOPB; LM3421MH/NOPB; LM3429MH/NOPB; ZXLD1374EST20TC; ZXLD1370EST16TC; ZXLD1371EST16TCLM342 3Q1MHNOPB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM3423Q1MHNOPB,TEXTI SLM3423Q1MH/NOPB,LM3 423Q1MH,LM3423Q1MH-N D,2156-LM3423Q1MH/NO PB-TI,-LM3423Q1MH-ND R Base Product Number: LM3423

Win Source Part Number: 1070012-LM3423Q1MH/NOPB
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 75V
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM3423Q0MH/NOPB; LM3421MH/NOPB; LM3429MH/NOPB; ZXLD1374EST20TC; ZXLD1370EST16TC; ZXLD1371EST16TCLM3423Q1MHNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM3423Q1MHNOPB,TEXTISLM3423Q1MH/NOPB,LM3423Q1MH,LM3423Q1MH-ND,2156-LM3423Q1MH/NOPB-TI,-LM3423Q1MH-NDR
Base Product Number: LM3423

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3423Q1MH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3423Q1MH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3423Q1MH/NOPB
IC LED DRIVER CTRLR PWM 20HTSSOP

IC LED DRIVER CTRLR PWM 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3423Q1MH/NOPB LM3423Q1MH/NOPB-ND 137-LM3423Q1MH/NOPB 1070012-LM3423Q1MH/NOPB LM3423Q1MH/NOPB
Product Name LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers LED Drivers Automotive N-Channel HTSSOP LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts 4.5 to 75 volts 4.5 to 75 volts
Output Voltage 3 to 72 volts 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 17 volts
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
Specialized ICs - DLPA3000DPFDR - 1033475-DLPA3000DPFDR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 100-HTQFP (14x14)
View Details
4 suppliers
LM3409 PFET Buck Controller for High Power LED Drives - LM3409MYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers