Texas Instruments TLC59116F 16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver TLC59116FIRHBR

Description
16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59116F 16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver - TLC59116FIRHBR - Texas Instruments
Dallas, TX, United States
TLC59116F 16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver
TLC59116FIRHBR
TLC59116F 16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver TLC59116FIRHBR
16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 32-VQFN -40 to 85

16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 32-VQFN -40 to 85

Buy Now Datasheet
 - TLC59116FIRHBR - Rochester Electronics
Newburyport, MA, United States
LED Driver, 16-Segment, PQCC32

LED Driver, 16-Segment, PQCC32

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC59116FIRHBR - 139760-TLC59116FIRHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59116FIRHBR
139760-TLC59116FIRHBR
PMIC - PMIC - LED Drivers - TLC59116FIRHBR 139760-TLC59116FIRHBR
Manufacturer: Texas Instruments Win Source Part Number: 139760-TLC59116FIRHB R Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Number of Outputs: 16 Dimming: I2C Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139760-TLC59116FIRHBR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-27584-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27584-2-ND
LED Drivers 296-27584-2-ND
LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)

Buy Now Datasheet
LED Drivers - 296-27584-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27584-6-ND
LED Drivers 296-27584-6-ND
LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)

Buy Now Datasheet
LED Drivers - 296-27584-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27584-1-ND
LED Drivers 296-27584-1-ND
LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear I²C Dimming 120mA 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
120mA 17V 25MHz VQFN LED Driver IC
137-TLC59116FIRHBR
120mA 17V 25MHz VQFN LED Driver IC 137-TLC59116FIRHBR
16-Ch I2C LED Driver, 120mA, 17V Out, 25MHz, VQFN Product overview: TLC59116FIRHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 17V, 25MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 17V, 25MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59116FIRHBR can be used for catalog matching and distributor lookup.

16-Ch I2C LED Driver, 120mA, 17V Out, 25MHz, VQFN Product overview: TLC59116FIRHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 17V, 25MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 17V, 25MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59116FIRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Pwm, 1Mhz, Vqfn-32; Device Topology Texas Instruments - 29AH7838 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, 1Mhz, Vqfn-32; Device Topology Texas Instruments
29AH7838
Led Driver, Pwm, 1Mhz, Vqfn-32; Device Topology Texas Instruments 29AH7838
LED DRIVER, PWM, 1MHZ, VQFN-32; Device Topology:-; No. of Outputs:16Outputs; Output Current:120mA; Output Voltage:17V; Driver Case Style:VQFN; No. of Pins:32Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes

LED DRIVER, PWM, 1MHZ, VQFN-32; Device Topology:-; No. of Outputs:16Outputs; Output Current:120mA; Output Voltage:17V; Driver Case Style:VQFN; No. of Pins:32Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC59116FIRHBR
LED Lighting Drivers TLC59116FIRHBR
LED Lighting Drivers 16B Fast-Mode Plus I2C-Bus LED Drvr

LED Lighting Drivers 16B Fast-Mode Plus I2C-Bus LED Drvr

Buy Now Datasheet
PMIC - LED Drivers - TLC59116FIRHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59116FIRHBR
PMIC - LED Drivers TLC59116FIRHBR
IC LED DRVR LIN DIM 120MA 32VQFN

IC LED DRVR LIN DIM 120MA 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59116FIRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59116FIRHBR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59116FIRHBR
IC LED DRVR LIN I2C 120MA 32VQFN

IC LED DRVR LIN I2C 120MA 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59116FIRHBR TLC59116FIRHBR 139760-TLC59116FIRHBR 296-27584-2-ND 137-TLC59116FIRHBR 29AH7838 TLC59116FIRHBR TLC59116FIRHBR TLC59116FIRHBR
Product Name TLC59116F 16-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver PMIC - PMIC - LED Drivers - TLC59116FIRHBR LED Drivers 120mA 17V 25MHz VQFN LED Driver IC Led Driver, Pwm, 1Mhz, Vqfn-32; Device Topology Texas Instruments LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type TSSOP,VQFN 32-VQFN (5x5)
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM2756TMEV - 778850-LM2756TMEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
View Details
LM3444 AC-DC Offline LED Driver - LM3444MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
9 suppliers