Texas Instruments Board Mount LED Drivers - LM2756TMEV LM2756TMEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 778850-LM2756TMEV Features: Dimmable, I2C Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2756 Family Name: LM2756 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: October 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778850-LM2756TMEV Features: Dimmable, I2C Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2756 Family Name: LM2756 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: October 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM2756TMEV - 778850-LM2756TMEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM2756TMEV
778850-LM2756TMEV
Board Mount LED Drivers - LM2756TMEV 778850-LM2756TMEV
Manufacturer: Texas Instruments Win Source Part Number: 778850-LM2756TMEV Features: Dimmable, I2C Interface Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2756 Family Name: LM2756 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: October 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778850-LM2756TMEV
Features: Dimmable, I2C Interface
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: LM2756
Family Name: LM2756
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Introduction Date: October 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778850-LM2756TMEV
Product Name Board Mount LED Drivers - LM2756TMEV
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - AAT2403ICG-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.8 to 28 volts
View Details
2 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
5 suppliers