Texas Instruments PMIC - PMIC - LED Drivers - LM3500TLX-16 LM3500TLX-16

Description
Manufacturer: Texas Instruments Win Source Part Number: 082726-LM3500TLX-16 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 16V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082726-LM3500TLX-16 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 16V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3500TLX-16 - 082726-LM3500TLX-16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3500TLX-16
082726-LM3500TLX-16
PMIC - PMIC - LED Drivers - LM3500TLX-16 082726-LM3500TLX-16
Manufacturer: Texas Instruments Win Source Part Number: 082726-LM3500TLX-16 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 16V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082726-LM3500TLX-16
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 16V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Maximum Supply Voltage: 7V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
745-LM3500TLX-16
SMD LED Driver IC 745-LM3500TLX-16
LED DISPLAY DRIVER, BGA8, MICRO, SMD-8 Product overview: LM3500TLX-16 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LM3500TLX-16 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, BGA8, MICRO, SMD-8 Product overview: LM3500TLX-16 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LM3500TLX-16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 082726-LM3500TLX-16 745-LM3500TLX-16
Product Name PMIC - PMIC - LED Drivers - LM3500TLX-16 SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1A LED Driver IC - 137-UDN2559EB-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5190QU - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TQFP-48
Features RoHS Compliant
View Details
2 suppliers