The LM3444MA/NOPB is an AC-DC offline LED driver designed for high-power LED applications. It operates within an input voltage range of 80 V_AC to 277 V_AC and is capable of controlling LED currents greater than 1 A. The device features an adaptive constant off-time control architecture, which allows for efficient operation with small external passive components. It includes a low quiescent current, thermal shutdown protection, and a current limit feature. The driver is available in a low-profile 10-pin VSSOP or an 8-lead SOIC package, making it suitable for various lighting applications, including residential, industrial, and commercial lighting. The LM3444 also ensures no flicker at 120 Hz and provides a good power factor through its passive PFC circuit.
AC-DC Offline LED Driver 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 140260-LM3444MA/NOPB
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 13V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC
LED Driver, 1-Segment, PDSO8
AC-DC offline LED driver 8-SOIC -40 to 125 Product overview: LM3444MA/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3444MA/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL ANALOG 8SOIC
LED Lighting Drivers AC-DC Offline LED Driver
IC LED DRIVER OFFLINE DIM 8SOIC
IC LED DRIVER OFFLINE DIM 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3444MA/NOPB | 140260-LM3444MA/NOPB | LM3444MA/NOPB-ND | LM3444MA/NOPB | 137-LM3444MA/NOPB | LM3444MA/NOPB | LM3444MA/NOPB | 815-LM3444MA/NOPB | LM3444MA/NOPB |
| Product Name | LM3444 AC-DC Offline LED Driver | PMIC - PMIC - LED Drivers - LM3444MA/NOPB | LED Drivers | SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | IC LED DRIVER OFFLINE DIM 8SOIC | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | Dimmable | ||||||
| Input Voltage | 8 to 13 volts | 8 volts | 8 to 13 volts | 8 to 13 volts | 8 to 13 volts | ||||
| Output Voltage | 9 to 60 volts | 60 volts |