The TLC5620IN is a quadruple 8-bit voltage output digital-to-analog converter with a 14-pin PDIP package, characterized for operation from -40°C to 85°C. It operates from a single 5-V supply and features a serial interface with simultaneous update via LDAC, programmable 1× or 2× output range, and internal power-on reset. The device has high-impedance reference inputs and buffered outputs with monotonic performance. No external trimming is required.
8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-PDIP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 032703-TLC5620IN
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 4 14-PDIP
8-Bit 4-Ch DAC, 10us Settling, 48KS/s, SPI, 5V, 14-PDIP Product overview: TLC5620IN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5620IN can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 14-PDIP
IC DAC 8BIT V-OUT 14DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5620IN | TLC5620IN | 032703-TLC5620IN | 296-3012-5-ND | 701-TLC5620IN | TLC5620IN | TLC5620IN |
| Product Name | TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620IN | Digital to Analog Converters (DAC) | 8-bit 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI | ||
| Package Type | SOIC,PDIP | DIP; PDIP; PDIP14 | DIP; PDIP; 14-PDIP | DIP; PDIP; "14-DIP (0.300"", 7.62mm)" | N | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |