The TLC5620IDR is a quadruple 8-bit voltage output digital-to-analog converter with a serial interface, designed for programmable voltage sources and digitally controlled amplifiers. It operates from a single 5-V supply and features simultaneous update capability through an LDAC control. The device includes high-impedance reference inputs, programmable 1x or 2x output range, and an internal power-on reset. It is packaged in a 14-pin small-outline integrated circuit (SOIC) with dimensions compatible with standard tape and reel packaging for surface-mount assembly, and is characterized for operation from -40°C to 85°C. The output is half-buffered and monotonic, with digital inputs featuring Schmitt triggers for noise immunity.
8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 145047-TLC5620IDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Family Name: TLC5620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): WM5620CD; WM5620ID; MAX534ACEE-T; MAX5116EEE+;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 4 14-SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
8-Bit Quad DAC, 48KS/s, 10us Settling, SPI, 5V, 14-SOIC Product overview: TLC5620IDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5620IDR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 14-SOIC
IC DAC 8BIT V-OUT 14SOIC
IC DAC 8BIT V-OUT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5620IDR | 145047-TLC5620IDR | 296-1339-6-ND | 296-1339-1-ND | 296-1339-2-ND | 701-TLC5620IDR | TLC5620IDR | TLC5620IDR | TLC5620IDR |
| Product Name | TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620IDR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit Quad 5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB | 1 LSB |