8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-PDIP 0 to 70
8 Bit Digital to Analog Converter 4 14-PDIP
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 032702-TLC5620CN
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8-Bit 4-Ch Quad DAC, 10us Settling, SPI, 48KS/s, 5V Product overview: TLC5620CN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5620CN can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 14DIP
8 Bit Digital to Analog Converter 4 14-PDIP
IC QUAD 8-BIT D/A CONV 14-DIP
IC DAC 8BIT V-OUT 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5620CN | 296-1862-5-ND | TLC5620CN | 032702-TLC5620CN | 701-TLC5620CN | TLC5620CN | TLC5620CN | 815-TLC5620CN | TLC5620CN |
| Product Name | TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CN | 8-bit Quad 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC QUAD 8-BIT D/A CONV 14-DIP | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP | DIP; PDIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP14 | DIP; PDIP; 14-PDIP | N | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | ||||
| INL | 1 LSB | 1 LSB |