Texas Instruments TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power TLC5620CDRG4

Description
8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power - TLC5620CDRG4 - Texas Instruments
Dallas, TX, United States
TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power
TLC5620CDRG4
TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power TLC5620CDRG4
8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC 0 to 70

8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC 0 to 70

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDRG4 - 1108382-TLC5620CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDRG4
1108382-TLC5620CDRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDRG4 1108382-TLC5620CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108382-TLC5620CDRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.9 (Max) Family Name: TLC5620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): WM5620ID; WM5620CD; AD5306ARU-REEL7; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108382-TLC5620CDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Family Name: TLC5620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): WM5620ID; WM5620CD; AD5306ARU-REEL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLC5620CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLC5620CDRG4-ND
Digital to Analog Converters (DAC) TLC5620CDRG4-ND
8 Bit Digital to Analog Converter 4 14-SOIC

8 Bit Digital to Analog Converter 4 14-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit Quad 5.25V SOIC Digital-to-Analog Converter IC
701-TLC5620CDRG4
8-bit Quad 5.25V SOIC Digital-to-Analog Converter IC 701-TLC5620CDRG4
8-Bit Quad DAC, 48KS/s, 10us Settling, SPI, 4.75-5.25V, 14-SOIC Product overview: TLC5620CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.25V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5.25V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5620CDRG4 can be used for catalog matching and distributor lookup.

8-Bit Quad DAC, 48KS/s, 10us Settling, SPI, 4.75-5.25V, 14-SOIC Product overview: TLC5620CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.25V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5.25V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5620CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLC5620CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC5620CDRG4
Digital to Analog Converters (DAC) TLC5620CDRG4
8 Bit Digital to Analog Converter 4 14-SOIC

8 Bit Digital to Analog Converter 4 14-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC5620CDRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC5620CDRG4
IC DAC 8BIT V-OUT 14SOIC

IC DAC 8BIT V-OUT 14SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLC5620CDRG4
Data Acquisition - Digital to Analog Converters (DAC) TLC5620CDRG4
IC DAC 8BIT V-OUT 14SOIC

IC DAC 8BIT V-OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC5620CDRG4 1108382-TLC5620CDRG4 TLC5620CDRG4-ND 701-TLC5620CDRG4 TLC5620CDRG4 TLC5620CDRG4 TLC5620CDRG4
Product Name TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDRG4 Digital to Analog Converters (DAC) 8-bit Quad 5.25V SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOIC,PDIP SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" D SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904IPFB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
DAC081C085 8Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC081C085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers