The TLC5540 is an 8-bit analog-to-digital converter (ADC) with a maximum sampling rate of 40 MSPS and an analog input bandwidth of 75 MHz, designed for high-speed undersampling applications. It operates from a single 5-V supply and includes an internal sample-and-hold function and reference voltage generators. The device is available in a 24-pin TSSOP package and operates over a temperature range of -40°C to 85°C. Digital outputs can be placed in a high-impedance state via an output enable pin.
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85
IC ADC 8BIT 40MSPS HS 24-TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5540IPWG4 | TLC5540IPWG4 |
| Product Name | TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | |
| Package Type | SO,TSSOP | 24-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | |
| Resolution | 8 bits | |
| DNL | 1 LSB |