The TLC5540INSR is an 8-bit analog-to-digital converter operating at up to 40 MSPS with an internal sample and hold function, designed for single-supply 5-V operation and low power consumption of 85 mW typical. It features an analog input bandwidth of 75 MHz typ, differential linearity error of ±1 LSB max, and integral linearity error of ±1 LSB max. The device includes internal reference voltage generators for a 2-V full-scale range and operates over a temperature range of −40°C to 85°C. It is packaged in a 24-pin SOP with a pin count and thermal specification matching the TLC5540 series, and is available in tape and reel packaging for automated assembly.
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
Manufacturer: Texas Instruments
Win Source Part Number: 129407-TLC5540INSR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SO
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
8-Bit 40MSPS Single-Ended ADC, Parallel Interface, SOP Product overview: TLC5540INSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540INSR can be used for catalog matching and distributor lookup.
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24
IC ADC 8BIT FLASH 24SO
IC ADC 8BIT FLASH 24SO
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5540INSR | 296-10338-6-ND | 296-10338-1-ND | 296-10338-2-ND | 129407-TLC5540INSR | 700-TLC5540INSR | TLC5540INSR | TLC5540INSR | TLC5540INSR | TLC5540INSR |
| Product Name | TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540INSR | 8-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SO,TSSOP | SOIC; "24-SOIC (0.209"", 5.30mm Width)" | SOIC; "24-SOIC (0.209"", 5.30mm Width)" | SOIC; "24-SOIC (0.209"", 5.30mm Width)" | 24-SO | SOP | SOP; SOP24 | 24-SOIC (0.209\", 5.30mm Width) | SOIC; 24-SOIC (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 1 LSB |