The TLC5510A is an 8-bit, 20 MSPS analog-to-digital converter with a semiflash architecture, operating from a single 5-V supply and featuring an internal sample-and-hold circuit and parallel digital outputs with high-impedance mode. It supports a 4-V full-scale analog input range using an external reference and consumes 150 mW typ. The device is characterized for operation from -20°C to 75°C and is available in a 24-pin SOP package. Integral linearity error is ±1 LSB max over temperature, and differential linearity error is ±0.75 LSB max over temperature.
8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5510AINSG4 |
| Product Name | TLC5510A 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power |
| Interface Type | Parallel |
| Package Type | SO |
| Screening Level | Catalog |
| Resolution | 8 bits |
| DNL | 0.7500 LSB |