8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 054978-TLC542IFNR
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 25k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
8-Bit 25kSPS ADC, 11-Ch MUX, SPI, PLCC Product overview: TLC542IFNR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC542IFNR can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 20PLCC
IC ADC 8BIT SAR 20PLCC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC542IFNR | 054978-TLC542IFNR | 296-1334-2-ND | 700-TLC542IFNR | TLC542IFNR | TLC542IFNR | TLC542IFNR |
| Product Name | TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IFNR | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | PLCC; 20-PLCC (9x9) | PLCC; 20-LCC (J-Lead) | PLCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |