8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-PLCC
ADC, Successive Approximation, 8-Bit, 1 Func, 11 Channel, Serial Access, PQCC20
IC ADC 8BIT SAR 20PLCC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC542IFNG3 | TLC542IFNG3 | TLC542IFNG3 | TLC542IFNG3 |
| Product Name | TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | ||
| Package Type | PDIP,PLCC,SOIC | SOP; SOP20 | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | |||
| Resolution | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |