8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-SOIC
8-Bit 40kS/s SPI ADC, 11ch, SOIC Product overview: TLC541IDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC541IDWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 212992-TLC541IDWRG4
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC ADC 8BIT 20-SOIC
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC541IDWRG4 | 700-TLC541IDWRG4 | 212992-TLC541IDWRG4 | TLC541IDWRG4-ND | TLC541IDWRG4 | TLC541IDWRG4 |
| Product Name | TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. | 8-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC541IDWRG4 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |