8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-SOIC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 115887-TLC541IDWR
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: TLC541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): MC145040P1; MC145041P2; MC145040P2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
8-Bit 40kSPS SPI ADC, 12-Ch Mux, SOIC Product overview: TLC541IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC541IDWR can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 8BIT SAR 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC541IDWR | TLC541IDWR-ND | 115887-TLC541IDWR | 700-TLC541IDWR | TLC541IDWR | TLC541IDWR | TLC541IDWR |
| Product Name | TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC541IDWR | 8-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |