8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-PLCC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
8-Bit 75kSPS SPI ADC, 12-Ch Mux, PLCC Product overview: TLC540IFNR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC540IFNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811270-TLC540IFNR
Packaging: Reel
Mounting Style: SMD
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 75k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: TLC540
TLC540 8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch.
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 8BIT SAR 20PLCC
IC ADC 8BIT SAR 20PLCC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC540IFNR | TLC540IFNR-ND | 700-TLC540IFNR | 811270-TLC540IFNR | TLC540IFNR | TLC540IFNR | TLC540IFNR | TLC540IFNR |
| Product Name | TLC540 8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC540IFNR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | PLCC; 20-LCC (J-Lead) | PLCC | PLCC; PLCC20 | 20-LCC (J-Lead) | 20-LCC (J-Lead) | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB |