8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269043-TLC540IDW
Packaging: Tube
Mounting Style: SMD
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 75k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Part Status: Last Time Buy
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: TLC540
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
8-Bit 75kS/s ADC, 12-Ch Mux, SPI, SOIC Product overview: TLC540IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC540IDW can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC540IDW | 1269043-TLC540IDW | 296-2919-5-ND | 700-TLC540IDW | TLC540IDW | TLC540IDW |
| Product Name | TLC540 8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC540IDW | Analog to Digital Converters (ADC) | 8-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | ||
| Package Type | PDIP,PLCC,SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |